Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24HC04B-TH-T

Description
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC04B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC04B-TH-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC04B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC04B-TH-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24HC04B-TH-T
1MHZ Memory IC and Storage Component 774-AT24HC04B-TH-T
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC04B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC04B-TH-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC04B-TH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC04B-TH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24HC04B-TH-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24HC04B-TH-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24HC04B-TH-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - AT24HC04B-TH-T - 010291-AT24HC04B-TH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24HC04B-TH-T
010291-AT24HC04B-TH-T
Memory - EEPROM - AT24HC04B-TH-T 010291-AT24HC04B-TH-T
Manufacturer: Microchip Technology Win Source Part Number: 010291-AT24HC04B-TH- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010291-AT24HC04B-TH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24HC04B-TH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24HC04B-TH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24HC04B-TH-T
Integrated Circuits (ICs) - Memory - Memory AT24HC04B-TH-T
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

IC EEPROM 4KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
1.8-5.5V, 1Mhz, Ind Temp, 8-Tssop 8 Tssop 4.4Mm T/r Rohs Compliant Microchip - 68T4151 - Newark, An Avnet Company
Chicago, IL, United States
1.8-5.5V, 1Mhz, Ind Temp, 8-Tssop 8 Tssop 4.4Mm T/r Rohs Compliant Microchip
68T4151
1.8-5.5V, 1Mhz, Ind Temp, 8-Tssop 8 Tssop 4.4Mm T/r Rohs Compliant Microchip 68T4151
1.8-5.5V, 1MHZ, IND TEMP, 8-TSSOP 8 TSSOP 4.4MM T/R ROHS COMPLIANT: YES

1.8-5.5V, 1MHZ, IND TEMP, 8-TSSOP 8 TSSOP 4.4MM T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24HC04B-TH-T AT24HC04B-TH-TCT-ND 010291-AT24HC04B-TH-T AT24HC04B-TH-T AT24HC04B-TH-T AT24HC04B-TH-T AT24HC04B-TH-T 68T4151
Product Name 1MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT24HC04B-TH-T Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory 1.8-5.5V, 1Mhz, Ind Temp, 8-Tssop 8 Tssop 4.4Mm T/r Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 450 ns 550 ns 550 ns 550 ns 550 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details