The AT24HC04B-PU is a 4-Kbit (512 x 8) I²C-compatible serial EEPROM designed for low-voltage operation, with a supply voltage range of 1.8V to 5.5V. It supports multiple I²C modes, including standard mode at 100 kHz, fast mode at 400 kHz, and fast mode plus at 1 MHz (4.5V to 5.5V). The device operates within an industrial temperature range of -40°C to +85°C and features a write-protect pin for hardware data protection. This EEPROM offers an ultra-low active current of 3 mA maximum and a standby current of 18 OºA maximum. It includes a 16-byte page write mode that allows partial page writes, as well as random and sequential read modes. The write cycle is self-timed with a maximum duration of 5 ms. The device boasts high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. It is available in various package options, including 8-lead PDIP, SOIC, and TSSOP, and is compliant with RoHS standards.
Manufacturer: Microchip Technology
Win Source Part Number: 1018907-AT24HC04B-PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Family Name: AT24HC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24C04LE-G ; BR24T04-W; M24C04-WBN5P; M24C04-WBN5G ;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-PDIP
IC EEPROM 4KBIT I2C 1MHZ 8DIP Product overview: AT24HC04B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC04B-PU can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 1MHZ 8DIP
IC EEPROM 4KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1018907-AT24HC04B-PU | AT24HC04B-PU-ND | 774-AT24HC04B-PU | AT24HC04B-PU | AT24HC04B-PU | AT24HC04B-PU |
| Product Name | Memory - EEPROM - AT24HC04B-PU | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 450 ns | 550 ns | 550 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | -3.3V; 1.8 | Through Hole | 1.8V ~ 5.5V |