Microchip Technology, Inc. Memory AT24HC02C-XHM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24HC02C-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24HC02C-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24HC02C-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24HC02C-XHM-T
1MHZ Memory IC and Storage Component 774-AT24HC02C-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC02C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02C-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC02C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02C-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24HC02C-XHM-T - 862038-AT24HC02C-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24HC02C-XHM-T
862038-AT24HC02C-XHM-T
Memory - EEPROM - AT24HC02C-XHM-T 862038-AT24HC02C-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 862038-AT24HC02C-XHM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24HC02 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24HC02C-XHM-TCT, AT24HC02CXHMT, AT24HC02C-XHM-TDKR, AT24HC02C-XHM-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 862038-AT24HC02C-XHM-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24HC02
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24HC02C-XHM-TCT, AT24HC02CXHMT, AT24HC02C-XHM-TDKR, AT24HC02C-XHM-TTR

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 55W5900 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
55W5900
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 55W5900
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24HC02C-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24HC02C-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24HC02C-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - AT24HC02C-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24HC02C-XHM-TTR-ND 774-AT24HC02C-XHM-T 862038-AT24HC02C-XHM-T 55W5900 AT24HC02C-XHM-T AT24HC02C-XHM-T AT24HC02C-XHM-T AT24HC02C-XHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24HC02C-XHM-T Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 4347553 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details