Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT24HC02C-XHM-B

Description
Win Source Part Number: 1371494-AT24HC02C-XH M-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: AT24HC02 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 550 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371494-AT24HC02C-XH M-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: AT24HC02 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 550 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371494-AT24HC02C-XHM-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371494-AT24HC02C-XHM-B
Integrated Circuits (ICs) - Memory - Memory 1371494-AT24HC02C-XHM-B
Win Source Part Number: 1371494-AT24HC02C-XH M-B Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Base Product Number: AT24HC02 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 550 ns

Win Source Part Number: 1371494-AT24HC02C-XHM-B
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: AT24HC02
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 2Kbit
Memory Organization: 256 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 550 ns

Buy Now Datasheet
Memory - AT24HC02C-XHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24HC02C-XHM-B
1MHZ Memory IC and Storage Component 774-AT24HC02C-XHM-B
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC02C-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02C-XHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24HC02C-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24HC02C-XHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24HC02C-XHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 55W5899 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
55W5899
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 55W5899
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Bulk - 536-AT24HC02C-XHM-B - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Bulk
536-AT24HC02C-XHM-B
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Bulk 536-AT24HC02C-XHM-B
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Bulk

EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Bulk

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT24HC02C-XHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24HC02C-XHM-B
Integrated Circuits (ICs) - Memory - Memory AT24HC02C-XHM-B
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371494-AT24HC02C-XHM-B AT24HC02C-XHM-B-ND 774-AT24HC02C-XHM-B AT24HC02C-XHM-B AT24HC02C-XHM-B 55W5899 536-AT24HC02C-XHM-B AT24HC02C-XHM-B AT24HC02C-XHM-B
Product Name Integrated Circuits (ICs) - Memory - Memory Memory 1MHZ Memory IC and Storage Component Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TSSOP Bulk Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; 8-TSSOP (0.173, 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S47SADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers