Microchip Technology, Inc. 4Kb I2C compatible 2-wire Serial EEPROM AT24CSW040

Description
The Microchip AT24CSW040 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW040 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 512 x 8 (4 Kbit) 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Software Write Protection with five configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package
Datasheet
Description
The Microchip AT24CSW040 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW040 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 512 x 8 (4 Kbit) 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Software Write Protection with five configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb I2C compatible 2-wire Serial EEPROM - AT24CSW040 - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb I2C compatible 2-wire Serial EEPROM
AT24CSW040
4Kb I2C compatible 2-wire Serial EEPROM AT24CSW040
The Microchip AT24CSW040 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW040 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 512 x 8 (4 Kbit) 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Software Write Protection with five configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package

The Microchip AT24CSW040 is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW040 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line.

Additional Features

  • 512 x 8 (4 Kbit)
  • 400 kHz and 1 MHz clock compatibility
  • Factory set hardware slave address
  • Software Write Protection with five configuration options
  • Protection settings can be made permanent
  • Factory programmed 128-bit unique serial number
  • Self-Timed Erase and Write Cycles (5 ms max.)
  • Read current 0.15 mA (Typ), 0.5 mA (Max)
  • Write current 0.2 mA (Typ), 1 mA (Max)
  • Standby current 0.1 uA (Typ), 0.8 uA (Max)
  • More than 1 million erase/write cycles
  • Data retention > 100 years
  • Available in a 4-ball Ultra-thin WLCSP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24CSW040
Product Name 4Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
 - LTC2933CDHD#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category EEPROM
Package Type DFN16
View Details