Microchip Technology, Inc. Memory AT24CSW040-UUM0B-T

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 4-WLCSP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 4-WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CSW040-UUM0B-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 4-WLCSP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 4-WLCSP

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24CSW040-UUM0B-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CSW040-UUM0B-T
1MHZ Memory IC and Storage Component 774-AT24CSW040-UUM0B-T
IC EEPROM 4KBIT I2C 1MHZ 4WLCSP Product overview: AT24CSW040-UUM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CSW040-UUM0B -T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 4WLCSP Product overview: AT24CSW040-UUM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CSW040-UUM0B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1162573-AT24CSW040-UUM0B-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1162573-AT24CSW040-UUM0B-T
Integrated Circuits (ICs) - Memory 1162573-AT24CSW040-UUM0B-T
Win Source Part Number: 1162573-AT24CSW040-U UM0B-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24CSW040-UUM0B-TCT ,AT24CSW040-UUM0B-TD KR,AT24CSW040-UUM0B- TTR Base Product Number: AT24CSW040

Win Source Part Number: 1162573-AT24CSW040-UUM0B-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24CSW040-UUM0B-TCT,AT24CSW040-UUM0B-TDKR,AT24CSW040-UUM0B-TTR
Base Product Number: AT24CSW040

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 4WLCSP

IC EEPROM 4KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
Memory - AT24CSW040-UUM0B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 4-WLCSP

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 4-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24CSW040-UUM0B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CSW040-UUM0B-T
Integrated Circuits (ICs) - Memory AT24CSW040-UUM0B-T
IC EEPROM 4KBIT I2C 1MHZ 4WLCSP

IC EEPROM 4KBIT I2C 1MHZ 4WLCSP

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 4WLCSP

IC EEPROM 4KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CSW040-UUM0B-TTR-ND 774-AT24CSW040-UUM0B-T 1162573-AT24CSW040-UUM0B-T AT24CSW040-UUM0B-T AT24CSW040-UUM0B-T AT24CSW040-UUM0B-T AT24CSW040-UUM0B-T
Product Name Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 4-XFBGA, WLCSP BGA; 4-XFBGA, WLCSP BGA 4-XFBGA, WLCSP
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details