Microchip Technology, Inc. 2Kb I2C Compatible 2-wire Serial EEPROM AT24CSW020

Description
The Microchip AT24CSW020 is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW020 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 256 x 8 (2 Kbit) 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Five Software Write Protection configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package
Datasheet
Description
The Microchip AT24CSW020 is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW020 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 256 x 8 (2 Kbit) 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Five Software Write Protection configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Compatible 2-wire Serial EEPROM - AT24CSW020 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Compatible 2-wire Serial EEPROM
AT24CSW020
2Kb I2C Compatible 2-wire Serial EEPROM AT24CSW020
The Microchip AT24CSW020 is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW020 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 256 x 8 (2 Kbit) 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Five Software Write Protection configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package

The Microchip AT24CSW020 is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW020 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line.

Additional Features

  • 256 x 8 (2 Kbit)
  • 400 kHz and 1 MHz clock compatibility
  • Factory set hardware slave address
  • Five Software Write Protection configuration options
  • Protection settings can be made permanent
  • Factory programmed 128-bit unique serial number
  • Self-Timed Erase and Write Cycles (5 ms max.)
  • Read current 0.15 mA (Typ), 0.5 mA (Max)
  • Write current 0.2 mA (Typ), 1 mA (Max)
  • Standby current 0.1 uA (Typ), 0.8 uA (Max)
  • More than 1 million erase/write cycles
  • Data retention > 100 years
  • Available in a 4-ball Ultra-thin WLCSP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24CSW020
Product Name 2Kb I2C Compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers