Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT24CSW020-UUM0B-T

Description
Win Source Part Number: 1356424-AT24CSW020-U UM0B-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP Base Product Number: AT24CSW020 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356424-AT24CSW020-U UM0B-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP Base Product Number: AT24CSW020 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356424-AT24CSW020-UUM0B-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356424-AT24CSW020-UUM0B-T
Integrated Circuits (ICs) - Memory - Memory 1356424-AT24CSW020-UUM0B-T
Win Source Part Number: 1356424-AT24CSW020-U UM0B-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP Base Product Number: AT24CSW020 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 2Kbit Memory Organization: 256 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns

Win Source Part Number: 1356424-AT24CSW020-UUM0B-T
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP
Base Product Number: AT24CSW020
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 2Kbit
Memory Organization: 256 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24CSW020-UUM0B-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CSW020-UUM0B-T
1MHZ Memory IC and Storage Component 774-AT24CSW020-UUM0B-T
IC EEPROM 2KBIT I2C 1MHZ 4WLCSP Product overview: AT24CSW020-UUM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CSW020-UUM0B -T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 4WLCSP Product overview: AT24CSW020-UUM0B-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CSW020-UUM0B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24CSW020-UUM0B-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 4-WLCSP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 4-WLCSP

Buy Now Datasheet
Memory - AT24CSW020-UUM0B-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 4-WLCSP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 4-WLCSP

Buy Now Datasheet
Memory - AT24CSW020-UUM0B-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 4-WLCSP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 4-WLCSP

Buy Now Datasheet
Memory - AT24CSW020-UUM0B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 4-WLCSP

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 4-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24CSW020-UUM0B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CSW020-UUM0B-T
Integrated Circuits (ICs) - Memory AT24CSW020-UUM0B-T
IC EEPROM 2KBIT I2C 1MHZ 4WLCSP

IC EEPROM 2KBIT I2C 1MHZ 4WLCSP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 4WLCSP

IC EEPROM 2KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 4WLCSP

IC EEPROM 2KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356424-AT24CSW020-UUM0B-T 774-AT24CSW020-UUM0B-T AT24CSW020-UUM0B-TDKR-ND AT24CSW020-UUM0B-T AT24CSW020-UUM0B-T AT24CSW020-UUM0B-T AT24CSW020-UUM0B-T
Product Name Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 4500 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 520366231296 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers