Microchip Technology, Inc. 1Kb I2C Compatible 2-Wire Serial EEPROM AT24CSW010

Description
The Microchip AT24CSW010 is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW010 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 128 x 8 (1 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Software Write Protection Five configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package
Datasheet
Description
The Microchip AT24CSW010 is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW010 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 128 x 8 (1 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Software Write Protection Five configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Compatible 2-Wire Serial EEPROM - AT24CSW010 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Compatible 2-Wire Serial EEPROM
AT24CSW010
1Kb I2C Compatible 2-Wire Serial EEPROM AT24CSW010
The Microchip AT24CSW010 is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW010 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. Additional Features 128 x 8 (1 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz clock compatibility Factory set hardware slave address Software Write Protection Five configuration options Protection settings can be made permanent Factory programmed 128-bit unique serial number Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.15 mA (Typ), 0.5 mA (Max) Write current 0.2 mA (Typ), 1 mA (Max) Standby current 0.1 uA (Typ), 0.8 uA (Max) More than 1 million erase/write cycles Data retention > 100 years Available in a 4-ball Ultra-thin WLCSP package

The Microchip AT24CSW010 is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128x 8 and is optimized for use in consumer applications where reliable and dependable nonvolatile memory storage is essential. The device features Software Write Protection, which can be used to write protect 1/4, 1/2, or the entire memory array and also provides the user the capability to make the write protection permanent. Additionally, the AT24CSW010 includes a 256-bit security register separate from the main array. The first half of the security register contains a 128-bit factory-programmed unique serial number while the remaining half is a user programmable and permanently lockable space. The 128-bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line.

Additional Features

  • 128 x 8 (1 Kbit)
  • 2-Wire Serial Interface, I2C Compatible
    • 400 kHz and 1 MHz clock compatibility
    • Factory set hardware slave address
  • Software Write Protection
    • Five configuration options
    • Protection settings can be made permanent
  • Factory programmed 128-bit unique serial number
  • Self-Timed Erase and Write Cycles (5 ms max.)
  • Low Power Consumption
    • Read current 0.15 mA (Typ), 0.5 mA (Max)
    • Write current 0.2 mA (Typ), 1 mA (Max)
    • Standby current 0.1 uA (Typ), 0.8 uA (Max)
  • More than 1 million erase/write cycles
  • Data retention > 100 years
  • Available in a 4-ball Ultra-thin WLCSP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24CSW010
Product Name 1Kb I2C Compatible 2-Wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - AT25010AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers