EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns TSOT-23-5
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns TSOT-23-5
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns TSOT-23-5
EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
1K, 1.7-3.6V,1MHZ,INDTMP
EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns TSOT-23-5
1K, 1.7-3.6V,1MHZ,INDTMP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-AT24CSW010-STUM-TDKR-ND | 76AJ3634 | AT24CSW010-STUM-T | AT24CSW010-STUM-T | AT24CSW010-STUM-T |
| Product Name | Memory | Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | |||
| Supply Voltage | 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V |