Microchip Technology, Inc. Memory AT24CS64-SSHM-B

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS64-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS64-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS64-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24CS64-SSHM-B
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - AT24CS64-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip - 76AJ3639 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip
76AJ3639
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip 76AJ3639
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 84X0614 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
84X0614
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 84X0614
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS64-SSHM-B-ND AT24CS64-SSHM-B AT24CS64-SSHM-B AT24CS64-SSHM-B 76AJ3639 84X0614 AT24CS64-SSHM-B
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details