Microchip Technology, Inc. Memory - EEPROM - AT24CS64-MAHM-T AT24CS64-MAHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862036-AT24CS64-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24CS64 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-T TR, 1611-AT24CS64-MAHM-T DKR-ND, AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-T CT, 1611-AT24CS64-MAHM-T DKRINACTIVE, 1611-AT24CS64-MAHM-T TR-ND, 1611-AT24CS64-MAHM-T DKR, 1611-AT24CS64-MAHM-T TRINACTIVE, 1611-AT24CS64-MAHM-T CT-ND, AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-T CTINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862036-AT24CS64-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24CS64 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-T TR, 1611-AT24CS64-MAHM-T DKR-ND, AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-T CT, 1611-AT24CS64-MAHM-T DKRINACTIVE, 1611-AT24CS64-MAHM-T TR-ND, 1611-AT24CS64-MAHM-T DKR, 1611-AT24CS64-MAHM-T TRINACTIVE, 1611-AT24CS64-MAHM-T CT-ND, AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-T CTINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24CS64-MAHM-T - 862036-AT24CS64-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CS64-MAHM-T
862036-AT24CS64-MAHM-T
Memory - EEPROM - AT24CS64-MAHM-T 862036-AT24CS64-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 862036-AT24CS64-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24CS64 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-T TR, 1611-AT24CS64-MAHM-T DKR-ND, AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-T CT, 1611-AT24CS64-MAHM-T DKRINACTIVE, 1611-AT24CS64-MAHM-T TR-ND, 1611-AT24CS64-MAHM-T DKR, 1611-AT24CS64-MAHM-T TRINACTIVE, 1611-AT24CS64-MAHM-T CT-ND, AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-T CTINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862036-AT24CS64-MAHM-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24CS64
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-TTR, 1611-AT24CS64-MAHM-TDKR-ND, AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-TCT, 1611-AT24CS64-MAHM-TDKRINACTIVE, 1611-AT24CS64-MAHM-TTR-ND, 1611-AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-TTRINACTIVE, 1611-AT24CS64-MAHM-TCT-ND, AT24CS64-MAHM-TDKR, 1611-AT24CS64-MAHM-TCTINACTIVE

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24CS64-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CS64-MAHM-T
1MHZ Memory IC and Storage Component 774-AT24CS64-MAHM-T
IC EEPROM 64KBIT I2C 1MHZ 8UDFN Product overview: AT24CS64-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS64-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8UDFN Product overview: AT24CS64-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS64-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24CS64-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS64-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS64-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS64-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8UDFN

IC EEPROM 64KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip - 95W9986 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip
95W9986
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip 95W9986
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS64-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS64-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24CS64-MAHM-T
IC EEPROM 64KBIT I2C 1MHZ 8UDFN

IC EEPROM 64KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8UDFN

IC EEPROM 64KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862036-AT24CS64-MAHM-T 774-AT24CS64-MAHM-T AT24CS64-MAHM-TTR-ND AT24CS64-MAHM-T AT24CS64-MAHM-T 95W9986 AT24CS64-MAHM-T AT24CS64-MAHM-T
Product Name Memory - EEPROM - AT24CS64-MAHM-T 1MHZ Memory IC and Storage Component Memory Memory Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Access Time 450 ns 550 ns 550 ns 550 ns
Data Retention 100 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 40060127 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT34C02BN-10SU-1.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details