Microchip Technology, Inc. 32Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed Serial Number AT24CS32

Description
The Microchip AT24CS32 is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT24CS32 features a 128-bit serial number that is programmed and permanently write protected during the Microchip manufacturing process. This unique identifier is separate from the main 32Kb memory array and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. The 128 bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products. Additional Features 4096 x 8 (32 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1.0 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23
Datasheet
Description
The Microchip AT24CS32 is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT24CS32 features a 128-bit serial number that is programmed and permanently write protected during the Microchip manufacturing process. This unique identifier is separate from the main 32Kb memory array and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. The 128 bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products. Additional Features 4096 x 8 (32 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1.0 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed Serial Number - AT24CS32 - Microchip Technology, Inc.
Chandler, AZ, United States
32Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed Serial Number
AT24CS32
32Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed Serial Number AT24CS32
The Microchip AT24CS32 is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT24CS32 features a 128-bit serial number that is programmed and permanently write protected during the Microchip manufacturing process. This unique identifier is separate from the main 32Kb memory array and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. The 128 bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products. Additional Features 4096 x 8 (32 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1.0 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23

The Microchip AT24CS32 is a 32 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 4,096 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.
The AT24CS32 features a 128-bit serial number that is programmed and permanently write protected during the Microchip manufacturing process. This unique identifier is separate from the main 32Kb memory array and eliminates the time consuming step of performing and ensuring serialization of a product on a manufacturing line. The 128 bit serial number is guaranteed unique across the entire CS series of Serial EEPROM products.

Additional Features

    • 4096 x 8 (32 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.4 mA (Typ), 1.0 mA (Max)
      • Write current 2 mA (Typ), 3 mA (Max)
      • Standby current 6 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Factory Programming Available
    • Available in 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24CS32
Product Name 32Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed Serial Number
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 520966231496 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers