Microchip Technology, Inc. Memory AT24CS32-MAHM-E

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS32-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS32-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS32-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24CS32-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 26Y7052 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
26Y7052
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 26Y7052
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS32-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS32-MAHM-E
Integrated Circuits (ICs) - Memory - Memory AT24CS32-MAHM-E
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS32-MAHM-ECT-ND AT24CS32-MAHM-E AT24CS32-MAHM-E 26Y7052 AT24CS32-MAHM-E
Product Name Memory Memory Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C16Q55/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers