The AT24CS16 is a 16Kbit (2,048 x 8) I²C-compatible serial EEPROM designed for low-voltage operation, with a supply voltage range of 1.7V to 5.5V. It features a bidirectional data transfer protocol and supports clock frequencies of up to 1MHz at 2.5V and 5.0V, and 400kHz at 1.7V. The device includes a write protect pin for hardware data protection and allows for 16-byte page write modes with partial page writes permitted. This EEPROM is optimized for high reliability, offering an endurance of 1,000,000 write cycles and a data retention period of 100 years. Additionally, it comes with a unique, factory-programmed 128-bit serial number that is permanently locked and does not occupy any user memory space. The AT24CS16 is available in multiple package options, including 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23, and is compliant with RoHS standards. This product is suitable for various industrial and commercial applications where low power and low voltage are critical.
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24CS16-XHM-B-ND | 78X4807 | AT24CS16-XHM-B | AT24CS16-XHM-B | AT24CS16-XHM-B |
| Product Name | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Data Rate | 1 MHz | 1 MHz |