The AT24CS16-STUM-T is a 16-Kbit (2,048 x 8) I²C-compatible serial EEPROM designed for low-voltage operation, with a supply voltage range of 1.7V to 5.5V. It features a unique factory-programmed 128-bit serial number, providing a permanent read-only value that is unique across the CS Series of Serial EEPROMs. The device operates within an industrial temperature range of -40°C to +85°C and supports multiple I²C modes, including standard mode at 100 kHz, fast mode at 400 kHz, and fast mode plus at 1 MHz. This EEPROM includes a write-protect pin for hardware data protection and offers ultra-low active and standby currents, with a maximum active current of 3 mA and standby current of 6 µA. It supports a 16-byte page write mode, allowing partial page writes, and features both random and sequential read modes. The write cycle is self-timed with a maximum duration of 5 ms, and the device boasts high reliability with an endurance of 1,000,000 write cycles and data retention of up to 100 years. The AT24CS16-STUM-T is available in various package options, including 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23, and is compliant with RoHS standards.
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns SOT-23-5
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns SOT-23-5
IC EEPROM 16KBIT I2C SOT23-5
IC EEPROM 16KBIT I2C SOT23-5
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24CS16-STUM-TTR-ND | 95W9980 | AT24CS16-STUM-T | AT24CS16-STUM-T | AT24CS16-STUM-T |
| Product Name | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT-23-5 Thin, TSOT-23-5 | SOT-23 | SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Data Rate | 1 MHz | 1 MHz |