EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM, 1KX8, Serial, CMOS, PDSO8
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-TSSOP
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24CS08-XHM-TCT-ND | AT24CS08-XHM-T | 45W2177 | AT24CS08-XHM-T | AT24CS08-XHM-T | AT24CS08-XHM-T |
| Product Name | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOIC; TSSOIC8 | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | |||
| Logic Family | CMOS |