Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24CS08-SSHM-T

Description
IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24CS08-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS08-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24CS08-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS08-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CS08-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24CS08-SSHM-T
IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24CS08-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS08-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24CS08-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS08-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24CS08-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS08-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS08-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24CS08-SSHM-T - 125948-AT24CS08-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CS08-SSHM-T
125948-AT24CS08-SSHM-T
Memory - EEPROM - AT24CS08-SSHM-T 125948-AT24CS08-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 125948-AT24CS08-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 125948-AT24CS08-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24CS08-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CS08-SSHM-T
Integrated Circuits (ICs) - Memory AT24CS08-SSHM-T
AT24CS08 - EEPROM, 1KX8, SERIAL

AT24CS08 - EEPROM, 1KX8, SERIAL

Supplier's Site
Memory - AT24CS08-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS08-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 8Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip - 57AC0551 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip
57AC0551
Eeprom, 8Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip 57AC0551
EEPROM, 8KBIT, I2C, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 8KBIT, I2C, 1MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24CS08-SSHM-T AT24CS08-SSHM-TDKR-ND 125948-AT24CS08-SSHM-T AT24CS08-SSHM-T AT24CS08-SSHM-T AT24CS08-SSHM-T AT24CS08-SSHM-T 57AC0551
Product Name 1MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT24CS08-SSHM-T Integrated Circuits (ICs) - Memory Memory Memory Memory Eeprom, 8Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 450 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 8 909 002 174 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details