Microchip Technology, Inc. Memory AT24CS08-SSHM-B

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24CS08-SSHM-B is an I²C-compatible serial EEPROM with a memory capacity of 8 Kbits, organized as 1,024 x 8 bits. It operates within a voltage range of 1.7V to 5.5V and supports multiple I²C modes, including standard mode at 100 kHz, fast mode at 400 kHz, and fast mode plus at 1 MHz. The device features a unique factory-programmed 128-bit serial number, providing a permanent read-only identifier that is unique across the CS series of EEPROMs. Designed for industrial applications, the AT24CS08-SSHM-B operates within a temperature range of -40°C to +85°C. It includes a write-protect pin for hardware data protection and supports low active and standby currents, with a maximum active current of 3 mA and standby current of 6 OºA. The EEPROM allows for 16-byte page writes and has a self-timed write cycle time of up to 5 ms. It boasts high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. The product is available in various package options, including 8-lead SOIC, 8-lead TSSOP, and 5-lead SOT23, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AT24CS08-SSHM-B is an I²C-compatible serial EEPROM with a memory capacity of 8 Kbits, organized as 1,024 x 8 bits. It operates within a voltage range of 1.7V to 5.5V and supports multiple I²C modes, including standard mode at 100 kHz, fast mode at 400 kHz, and fast mode plus at 1 MHz. The device features a unique factory-programmed 128-bit serial number, providing a permanent read-only identifier that is unique across the CS series of EEPROMs. Designed for industrial applications, the AT24CS08-SSHM-B operates within a temperature range of -40°C to +85°C. It includes a write-protect pin for hardware data protection and supports low active and standby currents, with a maximum active current of 3 mA and standby current of 6 OºA. The EEPROM allows for 16-byte page writes and has a self-timed write cycle time of up to 5 ms. It boasts high reliability with an endurance of 1,000,000 write cycles and a data retention period of 100 years. The product is available in various package options, including 8-lead SOIC, 8-lead TSSOP, and 5-lead SOT23, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS08-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24CS08-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CS08-SSHM-B
Integrated Circuits (ICs) - Memory AT24CS08-SSHM-B
AT24CS08 - EEPROM, 1KX8, SERIAL

AT24CS08 - EEPROM, 1KX8, SERIAL

Supplier's Site
Memory - AT24CS08-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS08-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 78X4804 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
78X4804
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 78X4804
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SOIC

IC EEPROM 8KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS08-SSHM-B-ND AT24CS08-SSHM-B AT24CS08-SSHM-B 78X4804 AT24CS08-SSHM-B
Product Name Memory Integrated Circuits (ICs) - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details