Microchip Technology, Inc. Memory AT24CS08-MAHM-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS08-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS08-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS08-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 69W8046 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
69W8046
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 69W8046
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS08-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS08-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24CS08-MAHM-T
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site
Memory - AT24CS08-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS08-MAHM-TTR-ND 69W8046 AT24CS08-MAHM-T AT24CS08-MAHM-T AT24CS08-MAHM-T
Product Name Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 5ms 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - AT24MAC402-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers