Microchip Technology, Inc. Memory AT24CS08-MAHM-E

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS08-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS08-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24CS08-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 26Y7050 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
26Y7050
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 26Y7050
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24CS08-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS08-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS08-MAHM-E
Integrated Circuits (ICs) - Memory - Memory AT24CS08-MAHM-E
IC EEPROM 8KBIT I2C 1MHZ 8UDFN

IC EEPROM 8KBIT I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS08-MAHM-ECT-ND AT24CS08-MAHM-E 26Y7050 AT24CS08-MAHM-E AT24CS08-MAHM-E
Product Name Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT28C256-15UM883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details