EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24CS04-STUM-TDKR-ND | 69W8045 | AT24CS04-STUM-T | AT24CS04-STUM-T | AT24CS04-STUM-T | AT24CS04-STUM-T |
| Product Name | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT-23-5 Thin, TSOT-23-5 | SOT-23 | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | ||
| Data Rate | 1 MHz | 1 MHz | 1 MHz |