Microchip Technology, Inc. Memory AT24CS04-SSHM-T

Description
EEPROM, 512X8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 512X8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT24CS04-SSHM-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 512X8, Serial, CMOS, PDSO8

EEPROM, 512X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - AT24CS04-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS04-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS04-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24CS04-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CS04-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24CS04-SSHM-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24CS04-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS04-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24CS04-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS04-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24CS04-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CS04-SSHM-T
Integrated Circuits (ICs) - Memory AT24CS04-SSHM-T
AT24CS04 - EEPROM, 512X8, SERIAL

AT24CS04 - EEPROM, 512X8, SERIAL

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 45W2174 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
45W2174
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 45W2174
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT24CS04-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS04-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS04-SSHM-T AT24CS04-SSHM-TCT-ND 774-AT24CS04-SSHM-T AT24CS04-SSHM-T AT24CS04-SSHM-T 45W2174 AT24CS04-SSHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08ZGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details