The AT24CS04-MAHM-E is a 4-Kbit (512 x 8) I²C-compatible serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 1.7V to 5.5V and supports multiple I²C modes, including standard (100 kHz), fast (400 kHz), and fast mode plus (1 MHz). The device features a unique factory-programmed 128-bit serial number, providing a permanent read-only identifier that is unique across the CS Series of Serial EEPROMs. This EEPROM is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It includes a write-protect pin for hardware data protection and offers low active (3 mA maximum) and standby (6 OºA maximum) current consumption. The memory supports 16-byte page write mode, allowing partial page writes, and features both random and sequential read modes. The write cycle is self-timed, completing within a maximum of 5 ms, and the device boasts high reliability with an endurance of 1,000,000 write cycles and data retention of up to 100 years. The AT24CS04-MAHM-E is available in various package options, including 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23, and is compliant with RoHS standards.
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24CS04-MAHM-ETR-ND | AT24CS04-MAHM-E | AT24CS04-MAHM-E | 26Y7049 | AT24CS04-MAHM-E |
| Product Name | Memory | Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | UDFN | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Surface Mount | ||
| Access Time | 550 ns | 550 ns |