Microchip Technology, Inc. Memory AT24CS02-XHM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS02-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24CS02-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24CS02-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1349179-AT24CS02-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1349179-AT24CS02-XHM-T
Integrated Circuits (ICs) - Memory - Memory 1349179-AT24CS02-XHM-T
Win Source Part Number: 1349179-AT24CS02-XHM -T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 5,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kbit Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT24CS02 Memory Organization: 256 x 8

Win Source Part Number: 1349179-AT24CS02-XHM-T
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 5,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kbit
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT24CS02
Memory Organization: 256 x 8

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CS02-XHM-T
1MHZ Memory IC and Storage Component 774-AT24CS02-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24CS02-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS02-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24CS02-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS02-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24CS02-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24CS02-XHM-T
Integrated Circuits (ICs) - Memory AT24CS02-XHM-T
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - AT24CS02-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
Memory - AT24CS02-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

IC EEPROM 2KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 45W2173 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
45W2173
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 45W2173
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS02-XHM-TDKR-ND 1349179-AT24CS02-XHM-T 774-AT24CS02-XHM-T AT24CS02-XHM-T AT24CS02-XHM-T AT24CS02-XHM-T AT24CS02-XHM-T 45W2173
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details