Microchip Technology, Inc. Memory - EEPROM - AT24CS02-STUM-T AT24CS02-STUM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 804024-AT24CS02-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: AT24CS02
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804024-AT24CS02-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: AT24CS02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24CS02-STUM-T - 804024-AT24CS02-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CS02-STUM-T
804024-AT24CS02-STUM-T
Memory - EEPROM - AT24CS02-STUM-T 804024-AT24CS02-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 804024-AT24CS02-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550ns Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: AT24CS02

Manufacturer: Microchip Technology
Win Source Part Number: 804024-AT24CS02-STUM-T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: AT24CS02

Buy Now
1MHZ SOT23 Memory IC and Storage Component - 774-AT24CS02-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24CS02-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24CS02-STUM-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24CS02-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS02-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24CS02-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS02-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24CS02-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24CS02-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24CS02-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS02-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS02-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24CS02-STUM-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site
Memory - AT24CS02-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 69W8043 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
69W8043
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 69W8043
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804024-AT24CS02-STUM-T 774-AT24CS02-STUM-T AT24CS02-STUM-TDKR-ND AT24CS02-STUM-T AT24CS02-STUM-T AT24CS02-STUM-T 69W8043 AT24CS02-STUM-T
Product Name Memory - EEPROM - AT24CS02-STUM-T 1MHZ SOT23 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - CAT24C01WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details