Microchip Technology, Inc. Memory AT24CS02-SSHM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS02-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS02-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS02-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24CS02-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CS02-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24CS02-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24CS02-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS02-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24CS02-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS02-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24CS02-SSHM-T - 862034-AT24CS02-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CS02-SSHM-T
862034-AT24CS02-SSHM-T
Memory - EEPROM - AT24CS02-SSHM-T 862034-AT24CS02-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 862034-AT24CS02-SSHM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT24CS02 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24CS02-SSHM-TTR, AT24CS02-SSHM-TDKR, AT24CS02-SSHM-TCT, AT24CS02SSHMT

Manufacturer: Microchip Technology
Win Source Part Number: 862034-AT24CS02-SSHM-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24CS02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24CS02-SSHM-TTR, AT24CS02-SSHM-TDKR, AT24CS02-SSHM-TCT, AT24CS02SSHMT

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip - 57AC0550 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip
57AC0550
Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip 57AC0550
EEPROM, 2KBIT, I2C, 1MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 2KBIT, I2C, 1MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24CS02-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS02-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS02-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24CS02-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS02-SSHM-TTR-ND 774-AT24CS02-SSHM-T 862034-AT24CS02-SSHM-T AT24CS02-SSHM-T 57AC0550 AT24CS02-SSHM-T AT24CS02-SSHM-T AT24CS02-SSHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24CS02-SSHM-T Memory Eeprom, 2Kbit, I2C, 1Mhz, Soic-8; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details