Microchip Technology, Inc. Memory AT24CS01-SSHM-T

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CS01-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS01-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CS01-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
EEPROM - 1272793P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1272793P
EEPROM 1272793P
EEPROM Serial-I2C 1K-bit 128 x 8 1.8V

EEPROM Serial-I2C 1K-bit 128 x 8 1.8V

Supplier's Site
EEPROM - 1272793 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1272793
EEPROM 1272793
EEPROM Serial-I2C 1K-bit 128 x 8 1.8V

EEPROM Serial-I2C 1K-bit 128 x 8 1.8V

Supplier's Site
EEPROM - 1704264 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1704264
EEPROM 1704264
EEPROM Serial-I2C 1K-bit 128 x 8 1.8V

EEPROM Serial-I2C 1K-bit 128 x 8 1.8V

Supplier's Site
Memory - EEPROM - AT24CS01-SSHM-T - 111556-AT24CS01-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CS01-SSHM-T
111556-AT24CS01-SSHM-T
Memory - EEPROM - AT24CS01-SSHM-T 111556-AT24CS01-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 111556-AT24CS01-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 111556-AT24CS01-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CS01-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24CS01-SSHM-T
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24CS01-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS01-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24CS01-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CS01-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CS01-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CS01-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24CS01-SSHM-T
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24CS01-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 45W2170 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
45W2170
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 45W2170
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip - 54AK2481 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip
54AK2481
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip 54AK2481
EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CS01-SSHM-TCT-ND 1272793P 1272793 111556-AT24CS01-SSHM-T 774-AT24CS01-SSHM-T AT24CS01-SSHM-T AT24CS01-SSHM-T AT24CS01-SSHM-T AT24CS01-SSHM-T 45W2170 54AK2481
Product Name Memory EEPROM EEPROM Memory - EEPROM - AT24CS01-SSHM-T 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) WSOIC
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v 1.7 V ~ 5.5 V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Density 8 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - CAT24C128ZI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details