Microchip Technology, Inc. 2Mb I2C compatible 2-wire Serial EEPROM at24cm02

Description
The Microchip AT24CM02 is a 2Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 256K x 8 (2 Mbit) 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (10 ms max.) Read current 1 mA (Max) Write current 3 mA (Max) Standby current 1 uA (Max) @ 1.8V, 3 uA (Max) @ 5.5V Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead SOIC and WLCSP packages
Datasheet
Description
The Microchip AT24CM02 is a 2Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 256K x 8 (2 Mbit) 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (10 ms max.) Read current 1 mA (Max) Write current 3 mA (Max) Standby current 1 uA (Max) @ 1.8V, 3 uA (Max) @ 5.5V Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead SOIC and WLCSP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb I2C compatible 2-wire Serial EEPROM - at24cm02 - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb I2C compatible 2-wire Serial EEPROM
at24cm02
2Mb I2C compatible 2-wire Serial EEPROM at24cm02
The Microchip AT24CM02 is a 2Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 256K x 8 (2 Mbit) 400 kHz and 1 MHz clock compatibility Self-Timed Erase and Write Cycles (10 ms max.) Read current 1 mA (Max) Write current 3 mA (Max) Standby current 1 uA (Max) @ 1.8V, 3 uA (Max) @ 5.5V Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Factory Programming Available Available in 8-lead SOIC and WLCSP packages

The Microchip AT24CM02 is a 2Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

  • 256K x 8 (2 Mbit)
  • 400 kHz and 1 MHz clock compatibility
  • Self-Timed Erase and Write Cycles (10 ms max.)
  • Read current 1 mA (Max)
  • Write current 3 mA (Max)
  • Standby current 1 uA (Max) @ 1.8V, 3 uA (Max) @ 5.5V
  • Hardware Write-Protect Pin
  • More than 1 million erase/write cycles
  • Data retention > 100 years
  • Factory Programming Available
  • Available in 8-lead SOIC and WLCSP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at24cm02
Product Name 2Mb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3459-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers