IC EEPROM 2MBIT I2C 1MHZ 8SOIC Product overview: AT24CM02-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM02-SSHM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 845542-AT24CM02-SSHM
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 2Mb (256K x 8) I²C 1 MHz 450 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24CM02
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.32.0051
Other Part Number: AT24CM02-SSHM-TTR, AT24CM02-SSHM-TDKR, AT24CM02-SSHM-T-ND, AT24CM02-SSHM-TCT
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24CM02-SSHM-T | AT24CM02-SSHM-TTR-ND | 845542-AT24CM02-SSHM-T | AT24CM02-SSHM-T | AT24CM02-SSHM-T | AT24CM02-SSHM-T | AT24CM02-SSHM-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24CM02-SSHM-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |