IC EEPROM 2MBIT I2C 1MHZ 8SOIC Product overview: AT24CM02-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM02-SSHM-B can be used for catalog matching and distributor lookup.
Microchip Technology, AT24CM02-SSHM-B
Microchip Technology, AT24CM02-SSHM-B
Microchip Technology, AT24CM02-SSHM-B
Manufacturer: Microchip Technology
Win Source Part Number: 847962-AT24CM02-SSHM
Features: Memory IC 1 MHz 450 ns
Package: Tube
Family Name: AT24CM02
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
SERIAL EEPROM, 2MBIT, 400KHZ, WSOIC-8; Memory Size:2Mbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24CM02-SSHM-B | 1975349 | 1975349P | 847962-AT24CM02-SSHM-B | AT24CM02-SSHM-B-ND | AT24CM02-SSHM-B | AT24CM02-SSHM-B | AT24CM02-SSHM-B | 32AJ0148 | AT24CM02-SSHM-B |
| Product Name | 1MHZ Memory IC and Storage Component | EEPROM | EEPROM | Memory - EEPROM - AT24CM02-SSHM-B | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 2Mbit, 400Khz, Wsoic-8; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | |||||
| Data Retention | 100 years | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Density | 2000 kbits | 16000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |