Win Source Part Number: 1254579-AT24CM02-SSH
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 450 ns
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
ECCN: 3A991B1B1
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT24CM02
EEPROM Memory IC 2Mb (256K x 8) I²C 1MHz 450ns 8-SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC Product overview: AT24CM02-SSHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM02-SSHD-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Mbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
IC EEPROM 2MBIT I2C 1MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254579-AT24CM02-SSHD-B | AT24CM02-SSHD-B-ND | 774-AT24CM02-SSHD-B | AT24CM02-SSHD-B | AT24CM02-SSHD-B | AT24CM02-SSHD-B | AT24CM02-SSHD-B |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Cycle Time | 1.00E7 ns | 450 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |