Microchip Technology, Inc. Memory AT24CM01-XHM-T

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CM01-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24CM01-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Memory - AT24CM01-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CM01-XHM-T
1MHZ Memory IC and Storage Component 774-AT24CM01-XHM-T
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP Product overview: AT24CM01-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP Product overview: AT24CM01-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24CM01-XHM-T - 101715-AT24CM01-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CM01-XHM-T
101715-AT24CM01-XHM-T
Memory - EEPROM - AT24CM01-XHM-T 101715-AT24CM01-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 101715-AT24CM01-XHM- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C1024B-TH-T; AT24C1024B-TH-B; AT24CM01-XHM-B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 101715-AT24CM01-XHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C1024B-TH-T; AT24C1024B-TH-B; AT24CM01-XHM-B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CM01-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CM01-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24CM01-XHM-T
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

IC EEPROM 1MBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - AT24CM01-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CM01-XHM-TCT-ND 774-AT24CM01-XHM-T 101715-AT24CM01-XHM-T AT24CM01-XHM-T AT24CM01-XHM-T AT24CM01-XHM-T AT24CM01-XHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24CM01-XHM-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 40060274 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details