IC EEPROM 1MBIT I2C 1MHZ 8TSSOP Product overview: AT24CM01-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-XHM-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 717704-AT24CM01-XHM-
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): AT24C1024B-TH-T; AT24C1024B-TH-B; AT24CM01-XHM-B; AT24CM01-XHM-T;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: AT24CM01
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 5.5V
Microchip Technology, AT24CM01-XHM-B
Microchip Technology, AT24CM01-XHM-B
Microchip Technology, AT24CM01-XHM-B
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24CM01-XHM-B | 717704-AT24CM01-XHM-B | 1975346 | 1975347P | AT24CM01-XHM-B-ND | AT24CM01-XHM-B | AT24CM01-XHM-B | 94AC3740 | AT24CM01-XHM-B | AT24CM01-XHM-B |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - AT24CM01-XHM-B | EEPROM | EEPROM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | ||||
| Data Retention | 100 years | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 1000 kbits | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |