Microchip Technology, AT24CM01-XHD-B
Microchip Technology, AT24CM01-XHD-B
Microchip Technology, AT24CM01-XHD-B
Manufacturer: Microchip Technology
Win Source Part Number: 1317193-AT24CM01-XHD
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 550 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: 3A991B1B2
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24CM01-XHD-B SL901,AT24CM01-XHD-B
Base Product Number: AT24CM01
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP Product overview: AT24CM01-XHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-XHD-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes
IC EEPROM 1MBIT I2C 1MHZ 8TSSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1975345 | 1975345P | 1317193-AT24CM01-XHD-B | AT24CM01-XHD-B-ND | 774-AT24CM01-XHD-B | AT24CM01-XHD-B | AT24CM01-XHD-B | AT24CM01-XHD-B | 99AC8856 | AT24CM01-XHD-B |
| Product Name | EEPROM | EEPROM | Integrated Circuits (ICs) - Memory - Memory | Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | 450 ns | 550 ns | 550 ns | 550 ns | ||||
| Package Type | SSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | TSSOP | |||
| Pins | 8 | 8 | 8 | 8 | ||||||
| Density | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |