IC EEPROM 1MBIT I2C 1MHZ 8WLCSP
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-WLCSP
IC EEPROM 1MBIT I2C 1MHZ 8WLCSP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24CM01-UUM-T | AT24CM01-UUM-T | AT24CM01-UUM-T | AT24CM01-UUM-T |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 1 MHz | 1 MHz | ||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |