Microchip Technology, Inc. Memory AT24CM01-SSHM-B

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24CM01-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
EEPROM - 1975342 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975342
EEPROM 1975342
Microchip Technology, AT24CM01-SSHM-B

Microchip Technology, AT24CM01-SSHM-B

Supplier's Site
EEPROM - 1975342P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975342P
EEPROM 1975342P
Microchip Technology, AT24CM01-SSHM-B

Microchip Technology, AT24CM01-SSHM-B

Supplier's Site
EEPROM - 1975341 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975341
EEPROM 1975341
Microchip Technology, AT24CM01-SSHM-B

Microchip Technology, AT24CM01-SSHM-B

Supplier's Site
Memory - EEPROM - AT24CM01-SSHM-B - 1018898-AT24CM01-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CM01-SSHM-B
1018898-AT24CM01-SSHM-B
Memory - EEPROM - AT24CM01-SSHM-B 1018898-AT24CM01-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 1018898-AT24CM01-SSH M-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Family Name: AT24CM01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24M01-FMN6TP; M24M01-DWMN3P/K; M24M01-RMN6TP; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1018898-AT24CM01-SSHM-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Family Name: AT24CM01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24M01-FMN6TP; M24M01-DWMN3P/K; M24M01-RMN6TP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CM01-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24CM01-SSHM-B
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24CM01-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24CM01-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CM01-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CM01-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24CM01-SSHM-B
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - AT24CM01-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip - 91Y2666 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip
91Y2666
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip 91Y2666
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24CM01-SSHM-B-ND 1975342 1975342P 1018898-AT24CM01-SSHM-B 774-AT24CM01-SSHM-B AT24CM01-SSHM-B AT24CM01-SSHM-B AT24CM01-SSHM-B AT24CM01-SSHM-B 91Y2666
Product Name Memory EEPROM EEPROM Memory - EEPROM - AT24CM01-SSHM-B 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers