Manufacturer: Microchip Technology
Win Source Part Number: 1320845-AT24CM01-SHM
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: 3A991B1B2
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24CM01-SHM-TCT,AT2
Base Product Number: AT24CM01
RoHS Status: ROHS3 Compliant
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24CM01-SHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-SHM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1320845-AT24CM01-SHM-T | 774-AT24CM01-SHM-T | AT24CM01-SHM-TCT-ND | AT24CM01-SHM-T | AT24CM01-SHM-T | AT24CM01-SHM-T | AT24CM01-SHM-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 450 ns | 550 ns | 550 ns | 550 ns | ||
| Cycle Time | 5.00E6 ns | 550 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) |