Microchip Technology, Inc. EEPROM AT24CM01-SHD-T

Description
Microchip Technology, AT24CM01-SHD-T
Request a Quote
Description
Microchip Technology, AT24CM01-SHD-T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24CM01-SHD-T is a 1-Mbit I²C-compatible serial EEPROM memory device, organized as 131,072 x 8 bits. It operates within a voltage range of 1.7V to 5.5V for standard modes and 2.5V to 5.5V for Fast Mode Plus, supporting data transfer rates of up to 1 MHz. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C. Key features include a write-protect pin for data protection, ultra-low active current consumption of 3 mA maximum, and standby current of 6 µA maximum. It supports a 256-byte page write mode, allowing for byte and partial page writes, and offers both random and sequential read modes. Write operations are self-timed, completing within a maximum of 5 ms, and the device boasts a high endurance of 1,000,000 write cycles with a data retention period of up to 100 years. The AT24CM01-SHD-T is available in various package options, including 8-lead SOIC, SOIJ, TSSOP, and WLCSP, and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AT24CM01-SHD-T is a 1-Mbit I²C-compatible serial EEPROM memory device, organized as 131,072 x 8 bits. It operates within a voltage range of 1.7V to 5.5V for standard modes and 2.5V to 5.5V for Fast Mode Plus, supporting data transfer rates of up to 1 MHz. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C. Key features include a write-protect pin for data protection, ultra-low active current consumption of 3 mA maximum, and standby current of 6 µA maximum. It supports a 256-byte page write mode, allowing for byte and partial page writes, and offers both random and sequential read modes. Write operations are self-timed, completing within a maximum of 5 ms, and the device boasts a high endurance of 1,000,000 write cycles with a data retention period of up to 100 years. The AT24CM01-SHD-T is available in various package options, including 8-lead SOIC, SOIJ, TSSOP, and WLCSP, and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975338P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975338P
EEPROM 1975338P
Microchip Technology, AT24CM01-SHD-T

Microchip Technology, AT24CM01-SHD-T

Supplier's Site
EEPROM - 1975338 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975338
EEPROM 1975338
Microchip Technology, AT24CM01-SHD-T

Microchip Technology, AT24CM01-SHD-T

Supplier's Site
EEPROM - 1975336 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975336
EEPROM 1975336
Microchip Technology, AT24CM01-SHD-T

Microchip Technology, AT24CM01-SHD-T

Supplier's Site
1MHZ Memory IC and Storage Component - 774-AT24CM01-SHD-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24CM01-SHD-T
1MHZ Memory IC and Storage Component 774-AT24CM01-SHD-T
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24CM01-SHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-SHD-T can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24CM01-SHD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-SHD-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24CM01-SHD-T - 010288-AT24CM01-SHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24CM01-SHD-T
010288-AT24CM01-SHD-T
Memory - EEPROM - AT24CM01-SHD-T 010288-AT24CM01-SHD-T
Manufacturer: Microchip Technology Win Source Part Number: 010288-AT24CM01-SHD- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Family Name: AT24CM01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24M01XI-T2; CAT25M01XI-T2; AT24CM01-XHD-T; AT24CM01-SSHD-T; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010288-AT24CM01-SHD-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Family Name: AT24CM01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24M01XI-T2; CAT25M01XI-T2; AT24CM01-XHD-T; AT24CM01-SSHD-T;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24CM01-SHD-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CM01-SHD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CM01-SHD-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24CM01-SHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24CM01-SHD-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24CM01-SHD-T
Integrated Circuits (ICs) - Memory - Memory AT24CM01-SHD-T
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975338P 1975338 774-AT24CM01-SHD-T 010288-AT24CM01-SHD-T AT24CM01-SHD-TCT-ND AT24CM01-SHD-T AT24CM01-SHD-T AT24CM01-SHD-T AT24CM01-SHD-T
Product Name EEPROM EEPROM 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24CM01-SHD-T Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Density 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; SOIC SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Pins 8 8 8
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S191AJC - Rochester Electronics
Specs
Memory Category PROM
Package Type PLCC; PLCC28
View Details
4 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers