Microchip Technology, AT24CM01-SHD-B
Microchip Technology, AT24CM01-SHD-B
Microchip Technology, AT24CM01-SHD-B
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24CM01-SHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24CM01-SHD-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1018896-AT24CM01-SHD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
IC EEPROM 1MBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1975334 | 1975335P | 774-AT24CM01-SHD-B | AT24CM01-SHD-B-ND | 1018896-AT24CM01-SHD-B | AT24CM01-SHD-B | AT24CM01-SHD-B | AT24CM01-SHD-B | AT24CM01-SHD-B | 85W8987 |
| Product Name | EEPROM | EEPROM | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24CM01-SHD-B | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 550 ns | 450 ns | 550 ns | 550 ns | 550 ns | 550 ns | ||||
| Package Type | SOIC | SOIC; SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | WSOIC | |||
| Pins | 8 | 8 | 8 | 8 | ||||||
| Density | 8000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |