EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 64KBIT I2C 8SOIC
IC EEPROM 64KBIT I2C 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C64W-10SC-ND | AT24C64W-10SC | AT24C64W-10SC | AT24C64W-10SC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |