IC EEPROM 64KBIT I2C 1MHZ 8TSSOP Product overview: AT24C64D-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64D-XHM-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 135379-AT24C64D-XHM-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
64Kbit I2C TSSOP-8 EEPROM ROHS
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
SERIAL EEPROM, 64KBIT, 1MHZ, TSSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C64D-XHM-B | AT24C64D-XHM-B-ND | 135379-AT24C64D-XHM-B | AT24C64D-XHM-B | AT24C64D-XHM-B | 15AC6320 | AT24C64D-XHM-B | AT24C64D-XHM-B | AT24C64D-XHM-B |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C64D-XHM-B | Memory >> EEPROM | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 64Kbit, 1Mhz, Tssop-8; Memory Size Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | ||||
| Data Retention | 100 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |