Microchip Technology, Inc. Memory - EEPROM - AT24C64D-SSHM-T AT24C64D-SSHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 010286-AT24C64D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: AT24C64D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): GT24C64-2GLI-TR; GT24C64-2GLI; M24C64-RMN3PP; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010286-AT24C64D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: AT24C64D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): GT24C64-2GLI-TR; GT24C64-2GLI; M24C64-RMN3PP; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C64D-SSHM-T - 010286-AT24C64D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64D-SSHM-T
010286-AT24C64D-SSHM-T
Memory - EEPROM - AT24C64D-SSHM-T 010286-AT24C64D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010286-AT24C64D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: AT24C64D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): GT24C64-2GLI-TR; GT24C64-2GLI; M24C64-RMN3PP; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010286-AT24C64D-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Family Name: AT24C64D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): GT24C64-2GLI-TR; GT24C64-2GLI; M24C64-RMN3PP;
Introduction Date: December 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C64D-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C64D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C64D-SSHM-T
IC EEPROM 64KBIT I2C 1MHZ 8SOIC Product overview: AT24C64D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 1MHZ 8SOIC Product overview: AT24C64D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1975333 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975333
EEPROM 1975333
Microchip Technology, AT24C64D-SSHM-T

Microchip Technology, AT24C64D-SSHM-T

Supplier's Site
EEPROM - 1975333P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975333P
EEPROM 1975333P
Microchip Technology, AT24C64D-SSHM-T

Microchip Technology, AT24C64D-SSHM-T

Supplier's Site
EEPROM - 1975332 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975332
EEPROM 1975332
Microchip Technology, AT24C64D-SSHM-T

Microchip Technology, AT24C64D-SSHM-T

Supplier's Site
Memory - AT24C64D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C64D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C64D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C64D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C64D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C64D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C64D-SSHM-T
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 68T4141 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
68T4141
Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 68T4141
SERIAL EEPROM, 64KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 010286-AT24C64D-SSHM-T 774-AT24C64D-SSHM-T 1975333 1975333P AT24C64D-SSHM-TCT-ND AT24C64D-SSHM-T AT24C64D-SSHM-T AT24C64D-SSHM-T AT24C64D-SSHM-T 68T4141
Product Name Memory - EEPROM - AT24C64D-SSHM-T 1MHZ Memory IC and Storage Component EEPROM EEPROM Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 64Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - 16-3417-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers