IC EEPROM 64KBIT I2C 8UDFN
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)
IC EEPROM 64KBIT I2C 8UDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C64D-MAPD-E | AT24C64D-MAPD-E | AT24C64D-MAPD-E |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns |
| Density | 64 kbits | 64 kbits | 64 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |