Microchip Technology, Inc. Memory AT24C64D-MAHM-T

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C64D-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C64D-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C64D-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - EEPROM - AT24C64D-MAHM-T - 1018879-AT24C64D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64D-MAHM-T
1018879-AT24C64D-MAHM-T
Memory - EEPROM - AT24C64D-MAHM-T 1018879-AT24C64D-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018879-AT24C64D-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: AT24C64D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): BR24G64NUX-3TTR; CAT24C64HU4E-GT3; M24C64-WMB5TG; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018879-AT24C64D-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Family Name: AT24C64D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24G64NUX-3TTR; CAT24C64HU4E-GT3; M24C64-WMB5TG;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - EEPROM - AT24C64D-MAHM-T - 010285-AT24C64D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64D-MAHM-T
010285-AT24C64D-MAHM-T
Memory - EEPROM - AT24C64D-MAHM-T 010285-AT24C64D-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010285-AT24C64D-MAHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: AT24C64D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): BR24G64NUX-3TTR; CAT24C64HU4E-GT3; M24C64-WMB5TG; Introduction Date: December 02, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010285-AT24C64D-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Family Name: AT24C64D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24G64NUX-3TTR; CAT24C64HU4E-GT3; M24C64-WMB5TG;
Introduction Date: December 02, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C64D-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C64D-MAHM-T
Memory IC and Storage Component 774-AT24C64D-MAHM-T
IC EEPROM 64KBIT I2C 8MINI MAP Product overview: AT24C64D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64D-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8MINI MAP Product overview: AT24C64D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64D-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 8MINI MAP

IC EEPROM 64KBIT I2C 8MINI MAP

Supplier's Site Datasheet
Memory - AT24C64D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 64Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C64D-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C64D-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C64D-MAHM-T
IC EEPROM 64KBIT I2C 8MINI MAP

IC EEPROM 64KBIT I2C 8MINI MAP

Supplier's Site
IC EEPROM 64KBIT I2C 8MINI MAP

IC EEPROM 64KBIT I2C 8MINI MAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C64D-MAHM-TCT-ND 1018879-AT24C64D-MAHM-T 774-AT24C64D-MAHM-T AT24C64D-MAHM-T AT24C64D-MAHM-T AT24C64D-MAHM-T AT24C64D-MAHM-T
Product Name Memory Memory - EEPROM - AT24C64D-MAHM-T Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-Mini Map (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details