Microchip Technology, Inc. 64Kb I2C compatible 2-wire Serial EEPROM at24c64b

Description
The Microchip AT24C64B is a 64Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 8K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of 8-lead, space-saving packaging options and 2.7V to 5.5V or 1.8V to 5.5V versions. Additional Features 8K x 8 (64 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Qualified for Automotive Applications Factory Programming Available Available in 8-lead SOIC and 8-lead TSSOP
Datasheet
Description
The Microchip AT24C64B is a 64Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 8K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of 8-lead, space-saving packaging options and 2.7V to 5.5V or 1.8V to 5.5V versions. Additional Features 8K x 8 (64 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Qualified for Automotive Applications Factory Programming Available Available in 8-lead SOIC and 8-lead TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Kb I2C compatible 2-wire Serial EEPROM - at24c64b - Microchip Technology, Inc.
Chandler, AZ, United States
64Kb I2C compatible 2-wire Serial EEPROM
at24c64b
64Kb I2C compatible 2-wire Serial EEPROM at24c64b
The Microchip AT24C64B is a 64Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 8K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of 8-lead, space-saving packaging options and 2.7V to 5.5V or 1.8V to 5.5V versions. Additional Features 8K x 8 (64 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz clock compatibility Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Qualified for Automotive Applications Factory Programming Available Available in 8-lead SOIC and 8-lead TSSOP

The Microchip AT24C64B is a 64Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 8K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of 8-lead, space-saving packaging options and 2.7V to 5.5V or 1.8V to 5.5V versions.

Additional Features

    • 8K x 8 (64 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz clock compatibility
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.4 mA (Typ), 1 mA (Max)
      • Write current 2 mA (Typ), 3 mA (Max)
      • Standby current 6 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in 8-lead SOIC and 8-lead TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at24c64b
Product Name 64Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details