Microchip Technology, Inc. Memory - EEPROM - AT24C64AY1-10YI-1.8 AT24C64AY1-10YI-1.8

Description
Manufacturer: Microchip Technology Win Source Part Number: 862031-AT24C64AY1-10 YI-1.8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MAP (3x4.9) Package: Tube Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-MAP (3x4.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862031-AT24C64AY1-10 YI-1.8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MAP (3x4.9) Package: Tube Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-MAP (3x4.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C64AY1-10YI-1.8 - 862031-AT24C64AY1-10YI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64AY1-10YI-1.8
862031-AT24C64AY1-10YI-1.8
Memory - EEPROM - AT24C64AY1-10YI-1.8 862031-AT24C64AY1-10YI-1.8
Manufacturer: Microchip Technology Win Source Part Number: 862031-AT24C64AY1-10 YI-1.8 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MAP (3x4.9) Package: Tube Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-MAP (3x4.9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862031-AT24C64AY1-10YI-1.8
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MAP (3x4.9)
Package: Tube
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT24C64
Categories: Integrated Circuits (ICs)
Case / Package: 8-MAP (3x4.9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT24C64AY110YI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MAP (3x4.9)

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MAP (3x4.9)

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-AT24C64AY1-10YI-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C64AY1-10YI-1.8
400KHZ Memory IC and Storage Component 774-AT24C64AY1-10YI-1.8
IC EEPROM 64KBIT I2C 400KHZ 8MAP Product overview: AT24C64AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AY1-10YI- 1.8 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 400KHZ 8MAP Product overview: AT24C64AY1-10YI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AY1-10YI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8MAP

IC EEPROM 64KBIT I2C 400KHZ 8MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C64AY1-10YI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C64AY1-10YI-1.8
Integrated Circuits (ICs) - Memory AT24C64AY1-10YI-1.8
IC EEPROM 64KBIT I2C 400KHZ 8MAP

IC EEPROM 64KBIT I2C 400KHZ 8MAP

Supplier's Site
Memory - AT24C64AY1-10YI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862031-AT24C64AY1-10YI-1.8 AT24C64AY110YI1.8-ND 774-AT24C64AY1-10YI-1.8 AT24C64AY1-10YI-1.8 AT24C64AY1-10YI-1.8 AT24C64AY1-10YI-1.8
Product Name Memory - EEPROM - AT24C64AY1-10YI-1.8 Memory 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-MAP (3x4.9) 8-VDFN Exposed Pad Tube 8-VDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - CAT24C02WI-GA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details