Microchip Technology, Inc. Memory AT24C64AW-10SI-1.8

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C64AW-10SI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C64AW-10SI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C64AW-10SI-1.8
Integrated Circuits (ICs) - Memory AT24C64AW-10SI-1.8
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C64AW-10SI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C64AW-10SI1.8-ND AT24C64AW-10SI-1.8 AT24C64AW-10SI-1.8 AT24C64AW-10SI-1.8
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers