Microchip Technology, Inc. Memory - EEPROM - AT24C64AN-10SU-2.7 AT24C64AN-10SU-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 110892-AT24C64AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: AT24C64A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): IS24C64-3G; CAT24WC66JA-TE13C; IS24C64A-3GL; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110892-AT24C64AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: AT24C64A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): IS24C64-3G; CAT24WC66JA-TE13C; IS24C64A-3GL; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C64AN-10SU-2.7 - 110892-AT24C64AN-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64AN-10SU-2.7
110892-AT24C64AN-10SU-2.7
Memory - EEPROM - AT24C64AN-10SU-2.7 110892-AT24C64AN-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 110892-AT24C64AN-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: AT24C64A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): IS24C64-3G; CAT24WC66JA-TE13C; IS24C64A-3GL; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 110892-AT24C64AN-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Family Name: AT24C64A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): IS24C64-3G; CAT24WC66JA-TE13C; IS24C64A-3GL;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C64AN-10SU2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C64AN-10SU-2.7
Memory IC and Storage Component 774-AT24C64AN-10SU-2.7
IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AN-10SU-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64AN-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AN-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - AT24C64AN-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C64AN-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C64AN-10SU-2.7
Integrated Circuits (ICs) - Memory - Memory AT24C64AN-10SU-2.7
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 110892-AT24C64AN-10SU-2.7 AT24C64AN-10SU2.7-ND 774-AT24C64AN-10SU-2.7 AT24C64AN-10SU-2.7 AT24C64AN-10SU-2.7 AT24C64AN-10SU-2.7 AT24C64AN-10SU-2.7
Product Name Memory - EEPROM - AT24C64AN-10SU-2.7 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V -3.3V; 2.7V ~ 5.5V 2.7V ~ 5.5V -40degC ~ 85degC (TA) 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - A2C00049050 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers