Microchip Technology, Inc. Memory AT24C64AN-10SI-2.7-T

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C64AN-10SI-2.7-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C64AN-10SI-2.7-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C64AN-10SI-2.7-T
Memory IC and Storage Component 774-AT24C64AN-10SI-2.7-T
IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64AN-10SI-2.7-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AN-10SI-2 .7-T can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIC Product overview: AT24C64AN-10SI-2.7-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C64AN-10SI-2.7-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C64AN-10SI-2.7-T - 906027-AT24C64AN-10SI-2.7-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C64AN-10SI-2.7-T
906027-AT24C64AN-10SI-2.7-T
Memory - EEPROM - AT24C64AN-10SI-2.7-T 906027-AT24C64AN-10SI-2.7-T
Manufacturer: Microchip Technology Win Source Part Number: 906027-AT24C64AN-10S I-2.7-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C64AN10SI27SL, AT24C64AN10SI27SL-ND , AT24C64AN10SI27SL383

Manufacturer: Microchip Technology
Win Source Part Number: 906027-AT24C64AN-10SI-2.7-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT24C64
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C64AN10SI27SL, AT24C64AN10SI27SL-ND, AT24C64AN10SI27SL383

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C64AN-10SI-2.7-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C64AN-10SI-2.7-T
Integrated Circuits (ICs) - Memory AT24C64AN-10SI-2.7-T
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site
Memory - AT24C64AN-10SI-2.7-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C64AN-10SI-2.7-T-ND 774-AT24C64AN-10SI-2.7-T 906027-AT24C64AN-10SI-2.7-T AT24C64AN-10SI-2.7-T AT24C64AN-10SI-2.7-T AT24C64AN-10SI-2.7-T
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT24C64AN-10SI-2.7-T Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers